3.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 3.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW-10 3.3 10% E12 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0103R300KE12-ND | CW0103R300KE12 | 3110-CW0103R300KE12 | 70P4543 |
| Product Name | Through Hole Resistors | Res Wirewound 3.3 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors | Cw-10 3.3 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Resistance Range | 3.3 ohms | 3.3 ohms |