Vishay Intertechnology, Inc. RES 3.3 OHM 13W 5% WW AXIAL CW0103R300JS67

Description
RES 3.3ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.3ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3 OHM 13W 5% WW AXIAL - CW0103R300JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3 OHM 13W 5% WW AXIAL
CW0103R300JS67
RES 3.3 OHM 13W 5% WW AXIAL CW0103R300JS67
RES 3.3ohm 13W 5% WW AXIAL

RES 3.3ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103R300JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R300JS67-ND
Through Hole Resistors CW0103R300JS67-ND
3.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0103R300JS67 CW0103R300JS67-ND
Product Name RES 3.3 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.3 ohms 3.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details