3.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 3.3 5% E73 e3
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0103R300JE73-ND | 3110-CW0103R300JE73 | CW0103R300JE73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 3.3 ohms | 3.3 ohms |