CW-10 3.3 5% E12 e3
3.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.3ohm 5% SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0103R300JE12 | CW0103R300JE12-ND | CW0103R300JE12 | 70P4539 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3.3 OHM 5% SILICONE WW | Cw-10 3.3 5% E12 E3 Vishay |
| Category / Application | Industrial | General Use | ||
| Standards and Certifications | RoHS | |||
| Resistance Range | 3.3 ohms | 3.3 ohms | 3.3 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor |