Vishay Intertechnology, Inc. Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R300JB123

Description
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0103R300JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0103R300JB123
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R300JB123
Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0103R300JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R300JB123-ND
Through Hole Resistors CW0103R300JB123-ND
3.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0103R300JB123 CW0103R300JB123-ND
Product Name Res Wirewound 3.3 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers