Vishay Intertechnology, Inc. RES 3.2 OHM 13W 10% WW AXIAL CW0103R200KE733

Description
RES 3.2ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 3.2ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.2 OHM 13W 10% WW AXIAL - CW0103R200KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2 OHM 13W 10% WW AXIAL
CW0103R200KE733
RES 3.2 OHM 13W 10% WW AXIAL CW0103R200KE733
RES 3.2ohm 13W 10% WW AXIAL

RES 3.2ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103R200KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R200KE733-ND
Through Hole Resistors CW0103R200KE733-ND
3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.2 10% E73 E3 Vishay - 70P4538 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.2 10% E73 E3 Vishay
70P4538
Cw-10-3 3.2 10% E73 E3 Vishay 70P4538
CW-10-3 3.2 10% E73 e3

CW-10-3 3.2 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103R200KE733 CW0103R200KE733-ND 70P4538
Product Name RES 3.2 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 3.2 10% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.2 ohms 3.2 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details