Vishay Intertechnology, Inc. Through Hole Resistors CW0103R200KE73

Description
3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103R200KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R200KE73-ND
Through Hole Resistors CW0103R200KE73-ND
3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.2 OHM 13W 10% WW AXIAL - CW0103R200KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.2 OHM 13W 10% WW AXIAL
CW0103R200KE73
RES 3.2 OHM 13W 10% WW AXIAL CW0103R200KE73
RES 3.2ohm 13W 10% WW AXIAL

RES 3.2ohm 13W 10% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0103R200KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R200KE73
Wirewound Resistors 3110-CW0103R200KE73
CW-10 3.2 10% E73 e3

CW-10 3.2 10% E73 e3

Supplier's Site Datasheet
Cw-10 3.2 10% E73 E3 Vishay - 70P4537 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.2 10% E73 E3 Vishay
70P4537
Cw-10 3.2 10% E73 E3 Vishay 70P4537
CW-10 3.2 10% E73 e3

CW-10 3.2 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0103R200KE73-ND CW0103R200KE73 3110-CW0103R200KE73 70P4537
Product Name Through Hole Resistors RES 3.2 OHM 13W 10% WW AXIAL Wirewound Resistors Cw-10 3.2 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.2 ohms 3.2 ohms 3.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details