3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 3.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW0103R200KE123-ND | CW0103R200KE123 | 70P4536 |
| Product Name | Through Hole Resistors | Res Wirewound 3.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk | Cw-10-3 3.2 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 3.2 ohms |