Vishay Intertechnology, Inc. Through Hole Resistors CW0103R200KE12

Description
3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103R200KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R200KE12-ND
Through Hole Resistors CW0103R200KE12-ND
3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.2 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 3.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0103R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0103R200KE12
Res Wirewound 3.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R200KE12
Res Wirewound 3.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0103R200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R200KE12
Wirewound Resistors 3110-CW0103R200KE12
CW-10 3.2 10% E12 e3

CW-10 3.2 10% E12 e3

Supplier's Site Datasheet
Cw-10 3.2 10% E12 E3 Vishay - 70P4535 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.2 10% E12 E3 Vishay
70P4535
Cw-10 3.2 10% E12 E3 Vishay 70P4535
CW-10 3.2 10% e12 E3

CW-10 3.2 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0103R200KE12-ND CW0103R200KE12 3110-CW0103R200KE12 70P4535
Product Name Through Hole Resistors Res Wirewound 3.2 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-10 3.2 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.2 ohms 3.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 3-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers