3.2 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 3.2 5% E73 e3
RES 3.2ohm 13W 5% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0103R200JE73-ND | 3110-CW0103R200JE73 | CW0103R200JE73 | 70P4533 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 3.2 OHM 13W 5% WW AXIAL | Cw-10 3.2 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Resistance Range | 3.2 ohms | 3.2 ohms | 3.2 ohms |