Vishay Intertechnology, Inc. Through Hole Resistors CW0103R180KE733

Description
3.18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103R180KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R180KE733-ND
Through Hole Resistors CW0103R180KE733-ND
3.18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0103R180KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0103R180KE733
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0103R180KE733
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 3.18 10% E73 E3 Vishay - 70P4530 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.18 10% E73 E3 Vishay
70P4530
Cw-10-3 3.18 10% E73 E3 Vishay 70P4530
CW-10-3 3.18 10% E73 e3

CW-10-3 3.18 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103R180KE733-ND CW0103R180KE733 70P4530
Product Name Through Hole Resistors Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Cw-10-3 3.18 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details