Vishay Intertechnology, Inc. Wirewound Resistors CW0103R180KE73

Description
CW-10 3.18 10% E73 e3
Request a Quote Datasheet
Description
CW-10 3.18 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103R180KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R180KE73
Wirewound Resistors 3110-CW0103R180KE73
CW-10 3.18 10% E73 e3

CW-10 3.18 10% E73 e3

Supplier's Site Datasheet
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0103R180KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0103R180KE73
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0103R180KE73
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW0103R180KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R180KE73-ND
Through Hole Resistors CW0103R180KE73-ND
3.18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 3.18 10% E73 E3 Vishay - 70P4529 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.18 10% E73 E3 Vishay
70P4529
Cw-10 3.18 10% E73 E3 Vishay 70P4529
CW-10 3.18 10% E73 e3

CW-10 3.18 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0103R180KE73 CW0103R180KE73 CW0103R180KE73-ND 70P4529
Product Name Wirewound Resistors Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10 3.18 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3.18 ohms 3.18 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details