Vishay Intertechnology, Inc. Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R180KE12

Description
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0103R180KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0103R180KE12
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk CW0103R180KE12
Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0103R180KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R180KE12-ND
Through Hole Resistors CW0103R180KE12-ND
3.18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.18 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0103R180KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R180KE12
Wirewound Resistors 3110-CW0103R180KE12
CW-10 3.18 10% E12 e3

CW-10 3.18 10% E12 e3

Supplier's Site Datasheet
Cw-10 3.18 10% E12 E3 Vishay - 70P4527 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.18 10% E12 E3 Vishay
70P4527
Cw-10 3.18 10% E12 E3 Vishay 70P4527
CW-10 3.18 10% e12 E3

CW-10 3.18 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0103R180KE12 CW0103R180KE12-ND 3110-CW0103R180KE12 70P4527
Product Name Res Wirewound 3.18 Ohm 10% 10W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Cw-10 3.18 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1630012-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 15 ohms
View Details