Vishay Intertechnology, Inc. Through Hole Resistors CW0103R180JE733

Description
3.18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103R180JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R180JE733-ND
Through Hole Resistors CW0103R180JE733-ND
3.18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.18 OHM 13W 5% WW AXIAL - CW0103R180JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.18 OHM 13W 5% WW AXIAL
CW0103R180JE733
RES 3.18 OHM 13W 5% WW AXIAL CW0103R180JE733
RES 3.18ohm 13W 5% WW AXIAL

RES 3.18ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 3.18 5% E73 E3 Vishay - 70P4526 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.18 5% E73 E3 Vishay
70P4526
Cw-10-3 3.18 5% E73 E3 Vishay 70P4526
CW-10-3 3.18 5% E73 e3

CW-10-3 3.18 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103R180JE733-ND CW0103R180JE733 70P4526
Product Name Through Hole Resistors RES 3.18 OHM 13W 5% WW AXIAL Cw-10-3 3.18 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.18 ohms 3.18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details