Vishay Intertechnology, Inc. Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0103R180JE73

Description
Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R - CW0103R180JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R
CW0103R180JE73
Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R CW0103R180JE73
Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0103R180JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R180JE73
Wirewound Resistors 3110-CW0103R180JE73
CW-10 3.18 5% E73 e3

CW-10 3.18 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0103R180JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R180JE73-ND
Through Hole Resistors CW0103R180JE73-ND
3.18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.18 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 3.18 5% E73 E3 Vishay - 70P4525 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.18 5% E73 E3 Vishay
70P4525
Cw-10 3.18 5% E73 E3 Vishay 70P4525
CW-10 3.18 5% E73 e3

CW-10 3.18 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0103R180JE73 3110-CW0103R180JE73 CW0103R180JE73-ND 70P4525
Product Name Res Wirewound 3.18 Ohm 5% 10W ¦50ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 3.18 5% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers