RES 3ohm 13W 10% WW AXIAL
3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 3 10% E12 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | CW0103R000KE12 | CW0103R000KE12-ND | 3110-CW0103R000KE12 |
| Product Name | RES 3 OHM 13W 10% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 3 ohms | 3 ohms | 3 ohms |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Power Rating | 13 watts | 13 watts | |
| Configuration | Single Resistor |