Vishay Intertechnology, Inc. Wirewound Resistors CW0103R000JS73

Description
CW-10 3 5% S73
Request a Quote Datasheet
Description
CW-10 3 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103R000JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R000JS73
Wirewound Resistors 3110-CW0103R000JS73
CW-10 3 5% S73

CW-10 3 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-3.0TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-3.0TR-ND
Through Hole Resistors CWE-3.0TR-ND
3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3 OHM 13W 5% WW AXIAL - CW0103R000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 13W 5% WW AXIAL
CW0103R000JS73
RES 3 OHM 13W 5% WW AXIAL CW0103R000JS73
RES 3ohm 13W 5% WW AXIAL

RES 3ohm 13W 5% WW AXIAL

Supplier's Site
Resistor, Wirewound, 3 Ohm, 10W, 5%; Resistance Vishay - 08J4722 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3 Ohm, 10W, 5%; Resistance Vishay
08J4722
Resistor, Wirewound, 3 Ohm, 10W, 5%; Resistance Vishay 08J4722
RESISTOR, WIREWOUND, 3 OHM, 10W, 5%; Resistance:3ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

RESISTOR, WIREWOUND, 3 OHM, 10W, 5%; Resistance:3ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0103R000JS73 CWE-3.0TR-ND CW0103R000JS73 08J4722
Product Name Wirewound Resistors Through Hole Resistors RES 3 OHM 13W 5% WW AXIAL Resistor, Wirewound, 3 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details