Vishay Precision Group RES 3 OHM 13W 5% WW AXIAL CW0103R000JE12

Description
RES 3ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3 OHM 13W 5% WW AXIAL - CW0103R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3 OHM 13W 5% WW AXIAL
CW0103R000JE12
RES 3 OHM 13W 5% WW AXIAL CW0103R000JE12
RES 3ohm 13W 5% WW AXIAL

RES 3ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103R000JE12-ND
Through Hole Resistors CW0103R000JE12-ND
3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0103R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103R000JE12
Wirewound Resistors 3110-CW0103R000JE12
CW-10 3 5% E12 e3

CW-10 3 5% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Vishay - 65K3648 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Vishay
65K3648
Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Vishay 65K3648
WIREWOUND RESISTOR, 3 OHM, 10W, 5%; Resistance:3ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:9.52mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 10W, 5%; Resistance:3ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:9.52mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial - 70201339 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial
70201339
Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial 70201339
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW0103R000JE12 CW0103R000JE12-ND 3110-CW0103R000JE12 65K3648 70201339
Product Name RES 3 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 3 Ohm, 10W, 5%; Resistance Vishay Resistor;Wirewound;Res 3 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623773-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details