Vishay Intertechnology, Inc. Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0103K900KE123

Description
Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0103K900KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0103K900KE123
Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0103K900KE123
Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0103K900KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K900KE123-ND
Through Hole Resistors CW0103K900KE123-ND
3.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.9K 10% E12 E3 Vishay - 70P4514 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.9K 10% E12 E3 Vishay
70P4514
Cw-10-3 3.9K 10% E12 E3 Vishay 70P4514
CW-10-3 3.9K 10% e12 E3

CW-10-3 3.9K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K900KE123 CW0103K900KE123-ND 70P4514
Product Name Res Wirewound 3.9K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 3.9K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A300RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details