Vishay Intertechnology, Inc. RES 3.9K OHM 13W 5% WW AXIAL CW0103K900JS67

Description
RES 3.9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 13W 5% WW AXIAL - CW0103K900JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 13W 5% WW AXIAL
CW0103K900JS67
RES 3.9K OHM 13W 5% WW AXIAL CW0103K900JS67
RES 3.9Kohm 13W 5% WW AXIAL

RES 3.9Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K900JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K900JS67-ND
Through Hole Resistors CW0103K900JS67-ND
3.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0103K900JS67 CW0103K900JS67-ND
Product Name RES 3.9K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers