Vishay Intertechnology, Inc. RES 3.9K OHM 13W 5% WW AXIAL CW0103K900JE73

Description
RES 3.9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 13W 5% WW AXIAL - CW0103K900JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 13W 5% WW AXIAL
CW0103K900JE73
RES 3.9K OHM 13W 5% WW AXIAL CW0103K900JE73
RES 3.9Kohm 13W 5% WW AXIAL

RES 3.9Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0103K900JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K900JE73
Wirewound Resistors 3110-CW0103K900JE73
CW-10 3.9K 5% E73 e3

CW-10 3.9K 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0103K900JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K900JE73-ND
Through Hole Resistors CW0103K900JE73-ND
3.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 3.9Kohm, 10W, 5%; Resistance Vishay - 65K3647 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9Kohm, 10W, 5%; Resistance Vishay
65K3647
Wirewound Resistor, 3.9Kohm, 10W, 5%; Resistance Vishay 65K3647
WIREWOUND RESISTOR, 3.9KOHM, 10W, 5%; Resistance:3.9kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9KOHM, 10W, 5%; Resistance:3.9kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0103K900JE73 3110-CW0103K900JE73 CW0103K900JE73-ND 65K3647
Product Name RES 3.9K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 3.9Kohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3900 ohms 3900 ohms 3900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details