Vishay Intertechnology, Inc. RES 3.8K OHM 13W 5% WW AXIAL CW0103K800JE733

Description
RES 3.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.8Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.8K OHM 13W 5% WW AXIAL - CW0103K800JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.8K OHM 13W 5% WW AXIAL
CW0103K800JE733
RES 3.8K OHM 13W 5% WW AXIAL CW0103K800JE733
RES 3.8Kohm 13W 5% WW AXIAL

RES 3.8Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K800JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K800JE733-ND
Through Hole Resistors CW0103K800JE733-ND
3.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.8 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0103K800JE733 CW0103K800JE733-ND
Product Name RES 3.8K OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3800 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C434J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details