Vishay Intertechnology, Inc. Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0103K600KE123

Description
Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0103K600KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0103K600KE123
Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW0103K600KE123
Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW0103K600KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K600KE123-ND
Through Hole Resistors CW0103K600KE123-ND
3.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.6K 10% E12 E3 Vishay - 70P4499 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.6K 10% E12 E3 Vishay
70P4499
Cw-10-3 3.6K 10% E12 E3 Vishay 70P4499
CW-10-3 3.6K 10% e12 E3

CW-10-3 3.6K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K600KE123 CW0103K600KE123-ND 70P4499
Product Name Res Wirewound 3.6K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 3.6K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1625999-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details