Vishay Intertechnology, Inc. Wirewound Resistors CW0103K600JE73

Description
CW-10 3.6K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 3.6K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103K600JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K600JE73
Wirewound Resistors 3110-CW0103K600JE73
CW-10 3.6K 5% E73 e3

CW-10 3.6K 5% E73 e3

Supplier's Site Datasheet
RES 3.6K OHM 13W 5% WW AXIAL - CW0103K600JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 13W 5% WW AXIAL
CW0103K600JE73
RES 3.6K OHM 13W 5% WW AXIAL CW0103K600JE73
RES 3.6Kohm 13W 5% WW AXIAL

RES 3.6Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K600JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K600JE73-ND
Through Hole Resistors CW0103K600JE73-ND
3.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0103K600JE73 CW0103K600JE73 CW0103K600JE73-ND
Product Name Wirewound Resistors RES 3.6K OHM 13W 5% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers