Vishay Precision Group Wirewound Resistors CW0103K600JE12

Description
CW-10 3.6K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 3.6K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103K600JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K600JE12
Wirewound Resistors 3110-CW0103K600JE12
CW-10 3.6K 5% E12 e3

CW-10 3.6K 5% E12 e3

Supplier's Site Datasheet
RES 3.6K OHM 5% SILICONE WW - CW0103K600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6K OHM 5% SILICONE WW
CW0103K600JE12
RES 3.6K OHM 5% SILICONE WW CW0103K600JE12
RES 3.6Kohm 5% SILICONE WW

RES 3.6Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - 541-CW0103K600JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0103K600JE12-ND
Through Hole Resistors 541-CW0103K600JE12-ND
3.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.6 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 3.6K 5% E12 E3 Vishay - 70P4494 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.6K 5% E12 E3 Vishay
70P4494
Cw-10 3.6K 5% E12 E3 Vishay 70P4494
CW-10 3.6K 5% e12 E3

CW-10 3.6K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0103K600JE12 CW0103K600JE12 541-CW0103K600JE12-ND 70P4494
Product Name Wirewound Resistors RES 3.6K OHM 5% SILICONE WW Through Hole Resistors Cw-10 3.6K 5% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers