Vishay Intertechnology, Inc. RES 3.5K OHM 13W 10% WW AXIAL CW0103K500KE123

Description
RES 3.5Kohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 3.5Kohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.5K OHM 13W 10% WW AXIAL - CW0103K500KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 13W 10% WW AXIAL
CW0103K500KE123
RES 3.5K OHM 13W 10% WW AXIAL CW0103K500KE123
RES 3.5Kohm 13W 10% WW AXIAL

RES 3.5Kohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K500KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K500KE123-ND
Through Hole Resistors CW0103K500KE123-ND
3.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0103K500KE123 CW0103K500KE123-ND
Product Name RES 3.5K OHM 13W 10% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3500 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details