Vishay Intertechnology, Inc. RES 3.5K OHM 5% SILICONE WW CW0103K500JE733

Description
RES 3.5Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 3.5Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.5K OHM 5% SILICONE WW - CW0103K500JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 5% SILICONE WW
CW0103K500JE733
RES 3.5K OHM 5% SILICONE WW CW0103K500JE733
RES 3.5Kohm 5% SILICONE WW

RES 3.5Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0103K500JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K500JE733-ND
Through Hole Resistors CW0103K500JE733-ND
3.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0103K500JE733 CW0103K500JE733-ND
Product Name RES 3.5K OHM 5% SILICONE WW Through Hole Resistors
Resistance Range 3500 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details