Vishay Intertechnology, Inc. Wirewound Resistors CW0103K500JB12

Description
CW-10 3.5K 5% B12
Request a Quote Datasheet
Description
CW-10 3.5K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103K500JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K500JB12
Wirewound Resistors 3110-CW0103K500JB12
CW-10 3.5K 5% B12

CW-10 3.5K 5% B12

Supplier's Site Datasheet
RES 3.5K OHM 13W 5% WW AXIAL - CW0103K500JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.5K OHM 13W 5% WW AXIAL
CW0103K500JB12
RES 3.5K OHM 13W 5% WW AXIAL CW0103K500JB12
RES 3.5Kohm 13W 5% WW AXIAL

RES 3.5Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K500JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K500JB12-ND
Through Hole Resistors CW0103K500JB12-ND
3.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.5 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw, 1.781 X 0.375, 3.5 Kohm, 5% Vishay - 43C8687 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 1.781 X 0.375, 3.5 Kohm, 5% Vishay
43C8687
Cw, 1.781 X 0.375, 3.5 Kohm, 5% Vishay 43C8687
CW, 1.781 x 0.375", 3.5 kOhm, 5%

CW, 1.781 x 0.375", 3.5 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0103K500JB12 CW0103K500JB12 CW0103K500JB12-ND 43C8687
Product Name Wirewound Resistors RES 3.5K OHM 13W 5% WW AXIAL Through Hole Resistors Cw, 1.781 X 0.375, 3.5 Kohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 3500 ohms 3500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details