Vishay Intertechnology, Inc. RES 3.3K OHM 5% SILICONE WW CW0103K300JE733

Description
RES 3.3Kohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 3.3Kohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 5% SILICONE WW - CW0103K300JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 5% SILICONE WW
CW0103K300JE733
RES 3.3K OHM 5% SILICONE WW CW0103K300JE733
RES 3.3Kohm 5% SILICONE WW

RES 3.3Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW0103K300JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K300JE733-ND
Through Hole Resistors CW0103K300JE733-ND
3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW0103K300JE733 CW0103K300JE733-ND
Product Name RES 3.3K OHM 5% SILICONE WW Through Hole Resistors
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C7100RGT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details