Vishay Precision Group RES 3.3K OHM 13W 5% WW AXIAL CW0103K300JE73

Description
RES 3.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 13W 5% WW AXIAL - CW0103K300JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 13W 5% WW AXIAL
CW0103K300JE73
RES 3.3K OHM 13W 5% WW AXIAL CW0103K300JE73
RES 3.3Kohm 13W 5% WW AXIAL

RES 3.3Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW0103K300JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0103K300JE73CT-ND
Through Hole Resistors 541-CW0103K300JE73CT-ND
3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0103K300JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0103K300JE73TR-ND
Through Hole Resistors 541-CW0103K300JE73TR-ND
3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0103K300JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K300JE73
Wirewound Resistors 3110-CW0103K300JE73
CW-10 3.3K 5% E73 e3

CW-10 3.3K 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 3.3Kohm, 10W, 5%; Resistance Vishay - 65K3645 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.3Kohm, 10W, 5%; Resistance Vishay
65K3645
Wirewound Resistor, 3.3Kohm, 10W, 5%; Resistance Vishay 65K3645
WIREWOUND RESISTOR, 3.3KOHM, 10W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.3KOHM, 10W, 5%; Resistance:3.3kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0103K300JE73 541-CW0103K300JE73CT-ND 3110-CW0103K300JE73 65K3645
Product Name RES 3.3K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 3.3Kohm, 10W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A3R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details