Vishay Intertechnology, Inc. RES 3.3K OHM 13W 5% WW AXIAL CW0103K300JE123

Description
RES 3.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.3Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.3K OHM 13W 5% WW AXIAL - CW0103K300JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 13W 5% WW AXIAL
CW0103K300JE123
RES 3.3K OHM 13W 5% WW AXIAL CW0103K300JE123
RES 3.3Kohm 13W 5% WW AXIAL

RES 3.3Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K300JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K300JE123-ND
Through Hole Resistors CW0103K300JE123-ND
3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.3K 5% E12 E3 Vishay - 70P4481 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.3K 5% E12 E3 Vishay
70P4481
Cw-10-3 3.3K 5% E12 E3 Vishay 70P4481
CW-10-3 3.3K 5% e12 E3

CW-10-3 3.3K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K300JE123 CW0103K300JE123-ND 70P4481
Product Name RES 3.3K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 3.3K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3300 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details