Wirewound Resistors 10watts 3.3Kohms 5%
CW-10 3.3K 5% B12
3.3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES,Metal Alloy,3.3KOhms,5+/-%
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0103K300JB12 | 3110-CW0103K300JB12 | CW0103K300JB12-ND | 43C8683 |
| Product Name | Wirewound Resistors 10watts 3.3Kohms 5% | Wirewound Resistors | Through Hole Resistors | Res,metal Alloy,3.3Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Resistance Range | 3300 ohms | 3300 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Category / Application | Industrial | General Use | ||
| Configuration | Single Resistor | Single Resistor |