3.24 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.24Kohm 13W 10% WW AXIAL
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW0103K240KE123-ND | CW0103K240KE123 |
| Product Name | Through Hole Resistors | RES 3.24K OHM 13W 10% WW AXIAL |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads |
| Tolerance | 10 +/- % | 10 +/- % |