Vishay Intertechnology, Inc. Through Hole Resistors CW0103K240JE123

Description
3.24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103K240JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K240JE123-ND
Through Hole Resistors CW0103K240JE123-ND
3.24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 3.24K OHM 13W 5% WW AXIAL - CW0103K240JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.24K OHM 13W 5% WW AXIAL
CW0103K240JE123
RES 3.24K OHM 13W 5% WW AXIAL CW0103K240JE123
RES 3.24Kohm 13W 5% WW AXIAL

RES 3.24Kohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 3.24K 5% E12 E3 Vishay - 70P4473 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.24K 5% E12 E3 Vishay
70P4473
Cw-10-3 3.24K 5% E12 E3 Vishay 70P4473
CW-10-3 3.24K 5% e12 E3

CW-10-3 3.24K 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K240JE123-ND CW0103K240JE123 70P4473
Product Name Through Hole Resistors RES 3.24K OHM 13W 5% WW AXIAL Cw-10-3 3.24K 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 45300 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details