CW-10 3.24K 5% E12 e3
3.24 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 3.24Kohm 13W 5% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW0103K240JE12 | CW0103K240JE12-ND | CW0103K240JE12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 3.24K OHM 13W 5% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 3240 ohms | 3240 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |