Vishay Intertechnology, Inc. Through Hole Resistors CW0103K100KE733

Description
3.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103K100KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K100KE733-ND
Through Hole Resistors CW0103K100KE733-ND
3.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0103K100KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0103K100KE733
Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0103K100KE733
Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 3.1K 10% E73 E3 Vishay - 70P4471 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.1K 10% E73 E3 Vishay
70P4471
Cw-10-3 3.1K 10% E73 E3 Vishay 70P4471
CW-10-3 3.1K 10% E73 e3

CW-10-3 3.1K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K100KE733-ND CW0103K100KE733 70P4471
Product Name Through Hole Resistors Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 3.1K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details