Vishay Intertechnology, Inc. Wirewound Resistors CW0103K100KE73

Description
CW-10 3.1K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 3.1K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103K100KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K100KE73
Wirewound Resistors 3110-CW0103K100KE73
CW-10 3.1K 10% E73 e3

CW-10 3.1K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0103K100KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K100KE73-ND
Through Hole Resistors CW0103K100KE73-ND
3.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.1 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW0103K100KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW0103K100KE73
Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW0103K100KE73
Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 3.1K 10% E73 E3 Vishay - 70P4470 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.1K 10% E73 E3 Vishay
70P4470
Cw-10 3.1K 10% E73 E3 Vishay 70P4470
CW-10 3.1K 10% E73 e3

CW-10 3.1K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0103K100KE73 CW0103K100KE73-ND CW0103K100KE73 70P4470
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 3.1K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 3.1K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 3100 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details