Vishay Intertechnology, Inc. RES 3.1K OHM 13W 5% WW AXIAL CW0103K100JE733

Description
RES 3.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1K OHM 13W 5% WW AXIAL - CW0103K100JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1K OHM 13W 5% WW AXIAL
CW0103K100JE733
RES 3.1K OHM 13W 5% WW AXIAL CW0103K100JE733
RES 3.1Kohm 13W 5% WW AXIAL

RES 3.1Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW0103K100JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K100JE733-ND
Through Hole Resistors CW0103K100JE733-ND
3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 3.1K 5% E73 E3 Vishay - 70P4467 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 3.1K 5% E73 E3 Vishay
70P4467
Cw-10-3 3.1K 5% E73 E3 Vishay 70P4467
CW-10-3 3.1K 5% E73 e3

CW-10-3 3.1K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW0103K100JE733 CW0103K100JE733-ND 70P4467
Product Name RES 3.1K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 3.1K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details