Vishay Intertechnology, Inc. RES 3.1K OHM 13W 5% WW AXIAL CW0103K100JE12

Description
RES 3.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.1Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.1K OHM 13W 5% WW AXIAL - CW0103K100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.1K OHM 13W 5% WW AXIAL
CW0103K100JE12
RES 3.1K OHM 13W 5% WW AXIAL CW0103K100JE12
RES 3.1Kohm 13W 5% WW AXIAL

RES 3.1Kohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW0103K100JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K100JE12
Wirewound Resistors 3110-CW0103K100JE12
CW-10 3.1K 5% E12 e3

CW-10 3.1K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0103K100JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K100JE12-ND
Through Hole Resistors CW0103K100JE12-ND
3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3.1 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 3.1K 5% E12 E3 Vishay - 70P4464 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3.1K 5% E12 E3 Vishay
70P4464
Cw-10 3.1K 5% E12 E3 Vishay 70P4464
CW-10 3.1K 5% e12 E3

CW-10 3.1K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0103K100JE12 3110-CW0103K100JE12 CW0103K100JE12-ND 70P4464
Product Name RES 3.1K OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Cw-10 3.1K 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3100 ohms 3100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details