Vishay Intertechnology, Inc. Through Hole Resistors CW0103K000JE73

Description
3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW0103K000JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW0103K000JE73-ND
Through Hole Resistors CW0103K000JE73-ND
3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW0103K000JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K000JE73
Wirewound Resistors 3110-CW0103K000JE73
CW-10 3K 5% E73 e3

CW-10 3K 5% E73 e3

Supplier's Site Datasheet
CW0103K000JE73 - CW0103K000JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0103K000JE73
CW0103K000JE73
CW0103K000JE73 CW0103K000JE73
CW0103K000JE73

CW0103K000JE73

Supplier's Site
Wirewound Resistor, 3Kohm, 10W, 5%; Resistance Vishay - 65K3643 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 10W, 5%; Resistance Vishay
65K3643
Wirewound Resistor, 3Kohm, 10W, 5%; Resistance Vishay 65K3643
WIREWOUND RESISTOR, 3KOHM, 10W, 5%; Resistance:3kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:47.62mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 10W, 5%; Resistance:3kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:47.62mmRoHS Compliant: Yes

Supplier's Site
Power Resistor, Full Reel; Resistance Vishay - 65K3644 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor, Full Reel; Resistance Vishay
65K3644
Power Resistor, Full Reel; Resistance Vishay 65K3644
POWER RESISTOR, FULL REEL; Resistance:3kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

POWER RESISTOR, FULL REEL; Resistance:3kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW0103K000JE73-ND 3110-CW0103K000JE73 CW0103K000JE73 65K3643 65K3644
Product Name Through Hole Resistors Wirewound Resistors CW0103K000JE73 Wirewound Resistor, 3Kohm, 10W, 5%; Resistance Vishay Power Resistor, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details