Vishay Precision Group Wirewound Resistors CW0103K000JE12

Description
CW-10 3K 5% E12 e3
Request a Quote Datasheet
Description
CW-10 3K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0103K000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0103K000JE12
Wirewound Resistors 3110-CW0103K000JE12
CW-10 3K 5% E12 e3

CW-10 3K 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0103K000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0103K000JE12-ND
Through Hole Resistors 541-CW0103K000JE12-ND
3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

3 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors 10watts 3Kohms 5% - CW0103K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 10watts 3Kohms 5%
CW0103K000JE12
Wirewound Resistors 10watts 3Kohms 5% CW0103K000JE12
Wirewound Resistors 10watts 3Kohms 5%

Wirewound Resistors 10watts 3Kohms 5%

Supplier's Site
Cw-10 3K 5% E12 E3 Vishay - 70P4457 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 3K 5% E12 E3 Vishay
70P4457
Cw-10 3K 5% E12 E3 Vishay 70P4457
CW-10 3K 5% E12 e3

CW-10 3K 5% E12 e3

Supplier's Site
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201340 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201340
Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201340
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0103K000JE12 541-CW0103K000JE12-ND CW0103K000JE12 70P4457 70201340
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors 10watts 3Kohms 5% Cw-10 3K 5% E12 E3 Vishay Resistor;Wirewound;Res 3 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 3000 ohms 3000 ohms 3000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details