Vishay Intertechnology, Inc. Through Hole Resistors CW01039K00KE733

Description
39 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
39 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01039K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01039K00KE733-ND
Through Hole Resistors CW01039K00KE733-ND
39 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

39 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 39K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01039K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01039K00KE733
Res Wirewound 39K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01039K00KE733
Res Wirewound 39K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 39K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 39K 10% E73 E3 Vishay - 70P4813 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 39K 10% E73 E3 Vishay
70P4813
Cw-10-3 39K 10% E73 E3 Vishay 70P4813
CW-10-3 39K 10% E73 e3

CW-10-3 39K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01039K00KE733-ND CW01039K00KE733 70P4813
Product Name Through Hole Resistors Res Wirewound 39K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 39K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 4-1676966-5 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details