39 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 39Kohm 13W 10% WW AXIAL
RES 39K OHM 13W 10% AXIAL
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CW01039K00KE123-ND | CW01039K00KE123 | CW01039K00KE123 | 70P4811 |
| Product Name | Through Hole Resistors | RES 39K OHM 13W 10% WW AXIAL | Through Hole Resistors | Cw-10-3 39K 10% E12 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |