39 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
RES,Metal Alloy,39KOhms,5+/-% Tol,-30,30ppm-TC
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW01039K00JS73-ND | CW01039K00JS73 | 3110-CW01039K00JS73 | 43C8733 |
| Product Name | Through Hole Resistors | Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors | Res,metal Alloy,39Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | MetalAlloy | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |