Vishay Intertechnology, Inc. Wirewound Resistors CW01039K00JE73

Description
CW-10 39K 5% E73 e3
Request a Quote Datasheet
Description
CW-10 39K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01039K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01039K00JE73
Wirewound Resistors 3110-CW01039K00JE73
CW-10 39K 5% E73 e3

CW-10 39K 5% E73 e3

Supplier's Site Datasheet
RES 39K OHM 13W 5% WW AXIAL - CW01039K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 13W 5% WW AXIAL
CW01039K00JE73
RES 39K OHM 13W 5% WW AXIAL CW01039K00JE73
RES 39Kohm 13W 5% WW AXIAL

RES 39Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01039K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01039K00JE73-ND
Through Hole Resistors CW01039K00JE73-ND
39 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

39 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 39K 5% E73 E3 Vishay - 70P4808 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 39K 5% E73 E3 Vishay
70P4808
Cw-10 39K 5% E73 E3 Vishay 70P4808
CW-10 39K 5% E73 e3

CW-10 39K 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01039K00JE73 CW01039K00JE73 CW01039K00JE73-ND 70P4808
Product Name Wirewound Resistors RES 39K OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10 39K 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 39000 ohms 39000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details