Vishay Intertechnology, Inc. Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01039K00JE123

Description
Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01039K00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01039K00JE123
Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01039K00JE123
Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01039K00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01039K00JE123-ND
Through Hole Resistors CW01039K00JE123-ND
39 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

39 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 39K 5% E12 E3 Vishay - 70P4807 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 39K 5% E12 E3 Vishay
70P4807
Cw-10-3 39K 5% E12 E3 Vishay 70P4807
CW-10-3 39K 5% e12 E3

CW-10-3 39K 5% e12 E3

Supplier's Site
Through Hole Resistors - CW01039K00JE123 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01039K00JE123
Through Hole Resistors CW01039K00JE123
RES 39K OHM 13W 5% AXIAL

RES 39K OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CW01039K00JE123 CW01039K00JE123-ND 70P4807 CW01039K00JE123
Product Name Res Wirewound 39K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 39K 5% E12 E3 Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chassis Mount Resistors - 4-2176470-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details