Vishay Intertechnology, Inc. Through Hole Resistors CW01038R30KE733

Description
38.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
38.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01038R30KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01038R30KE733-ND
Through Hole Resistors CW01038R30KE733-ND
38.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

38.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 38.3 OHM 13W 10% WW AXIAL - CW01038R30KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 13W 10% WW AXIAL
CW01038R30KE733
RES 38.3 OHM 13W 10% WW AXIAL CW01038R30KE733
RES 38.3ohm 13W 10% WW AXIAL

RES 38.3ohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 38.3 10% E73 E3 Vishay - 70P4805 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 38.3 10% E73 E3 Vishay
70P4805
Cw-10-3 38.3 10% E73 E3 Vishay 70P4805
CW-10-3 38.3 10% E73 e3

CW-10-3 38.3 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01038R30KE733-ND CW01038R30KE733 70P4805
Product Name Through Hole Resistors RES 38.3 OHM 13W 10% WW AXIAL Cw-10-3 38.3 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details