Vishay Intertechnology, Inc. Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01038R30KE73

Description
Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01038R30KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01038R30KE73
Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01038R30KE73
Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW01038R30KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01038R30KE73
Wirewound Resistors 3110-CW01038R30KE73
CW-10 38.3 10% E73 e3

CW-10 38.3 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01038R30KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01038R30KE73-ND
Through Hole Resistors CW01038R30KE73-ND
38.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

38.3 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 38.3 10% E73 E3 Vishay - 70P4804 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 38.3 10% E73 E3 Vishay
70P4804
Cw-10 38.3 10% E73 E3 Vishay 70P4804
CW-10 38.3 10% E73 e3

CW-10 38.3 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01038R30KE73 3110-CW01038R30KE73 CW01038R30KE73-ND 70P4804
Product Name Res Wirewound 38.3 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 38.3 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details