Vishay Intertechnology, Inc. Through Hole Resistors CW01038R30JE123

Description
38.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
38.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01038R30JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01038R30JE123-ND
Through Hole Resistors CW01038R30JE123-ND
38.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

38.3 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 38.3 OHM 5% SILICONE WW - CW01038R30JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 5% SILICONE WW
CW01038R30JE123
RES 38.3 OHM 5% SILICONE WW CW01038R30JE123
RES 38.3ohm 5% SILICONE WW

RES 38.3ohm 5% SILICONE WW

Supplier's Site
Cw-10-3 38.3 5% E12 E3 Vishay - 70P4799 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 38.3 5% E12 E3 Vishay
70P4799
Cw-10-3 38.3 5% E12 E3 Vishay 70P4799
CW-10-3 38.3 5% e12 E3

CW-10-3 38.3 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01038R30JE123-ND CW01038R30JE123 70P4799
Product Name Through Hole Resistors RES 38.3 OHM 5% SILICONE WW Cw-10-3 38.3 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers