Vishay Intertechnology, Inc. RES 36.7 OHM 13W 5% WW AXIAL CW01036R70JE733

Description
RES 36.7ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 36.7ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.7 OHM 13W 5% WW AXIAL - CW01036R70JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.7 OHM 13W 5% WW AXIAL
CW01036R70JE733
RES 36.7 OHM 13W 5% WW AXIAL CW01036R70JE733
RES 36.7ohm 13W 5% WW AXIAL

RES 36.7ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01036R70JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01036R70JE733-ND
Through Hole Resistors CW01036R70JE733-ND
36.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

36.7 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 36.7 5% E73 E3 Vishay - 70P4785 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 36.7 5% E73 E3 Vishay
70P4785
Cw-10-3 36.7 5% E73 E3 Vishay 70P4785
CW-10-3 36.7 5% E73 e3

CW-10-3 36.7 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01036R70JE733 CW01036R70JE733-ND 70P4785
Product Name RES 36.7 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 36.7 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 36.7 ohms 36.7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 976 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers